Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 74279244 74279244

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907888-74279244 Series: WE-CBF Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 1806 (4516 Metric) 1.5A 100mOhm Package: 1806 (4516 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1637-6, 732-1637-2, 732-1637-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907888-74279244 Series: WE-CBF Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 1806 (4516 Metric) 1.5A 100mOhm Package: 1806 (4516 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1637-6, 732-1637-2, 732-1637-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 74279244 - 74279244 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 74279244
74279244
Ferrite Beads and Chips - 74279244 74279244
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907888-74279244 Series: WE-CBF Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 1806 (4516 Metric) 1.5A 100mOhm Package: 1806 (4516 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1637-6, 732-1637-2, 732-1637-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907888-74279244
Series: WE-CBF
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 1806 (4516 Metric) 1.5A 100mOhm
Package: 1806 (4516 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-1637-6, 732-1637-2, 732-1637-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 74279244
Product Name Ferrite Beads and Chips - 74279244
Unlock Full Specs
to access all available technical data

Similar Products

ESD Safe Tweezer -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Friction Disc -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina
Applications textile industry, DTY Barmag FK6 texturing machines
Performance Features Wear, corrosion, chemical resistance, Anti-static, Uniform dyeing, Easy maintenance; Long life, Wide spinning range, Excellent high machine speeds.
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details