Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 74279243 74279243

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129820-74279243 Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1806 (4516 Metric) Height (Maximum): 0.071" (1.80mm) Current Rating (Maximum): 3A DC Resistance (DCR) (Maximum): 25mOhm Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm)
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129820-74279243 Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1806 (4516 Metric) Height (Maximum): 0.071" (1.80mm) Current Rating (Maximum): 3A DC Resistance (DCR) (Maximum): 25mOhm Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ferrite Beads and Chips - 74279243
1129820-74279243
Ferrite Beads and Chips - 74279243 1129820-74279243
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129820-74279243 Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1806 (4516 Metric) Height (Maximum): 0.071" (1.80mm) Current Rating (Maximum): 3A DC Resistance (DCR) (Maximum): 25mOhm Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm)

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129820-74279243
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1806 (4516 Metric)
Height (Maximum): 0.071" (1.80mm)
Current Rating (Maximum): 3A
DC Resistance (DCR) (Maximum): 25mOhm
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1129820-74279243
Product Name Ferrite Beads and Chips - 74279243
DCR 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567673P - RS Components, Ltd.
Specs
Inductance Range 0.0022 microH
DCR 0.0900 ohms
Rated DC Current 900 milliamps
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0470 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-27N 026011C-27NXJRW , 026011C-27NXJRY - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
 - ISB73 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Devices in Package 1
Application General Purpose; Power Choke
Inductance Range 10 to 1000 microH
View Details