Wurth Electronics ICS, Inc. Hard To Find - 74279242 74279242

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129819-74279242 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1806 (4516 Metric) Height (Maximum): 0.071" (1.80mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 500mOhm Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm) Impedance at Frequency: 150 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129819-74279242 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1806 (4516 Metric) Height (Maximum): 0.071" (1.80mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 500mOhm Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm) Impedance at Frequency: 150 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 74279242
1129819-74279242
Hard To Find - 74279242 1129819-74279242
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129819-74279242 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1806 (4516 Metric) Height (Maximum): 0.071" (1.80mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 500mOhm Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm) Impedance at Frequency: 150 Ohms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129819-74279242
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1806 (4516 Metric)
Height (Maximum): 0.071" (1.80mm)
Current Rating (Maximum): 200mA
DC Resistance (DCR) (Maximum): 500mOhm
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm)
Impedance at Frequency: 150 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1129819-74279242
Product Name Hard To Find - 74279242
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - HSP43220JC-25 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details
50Ohm EMI RFI Filter - 844-885075 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5378-ISZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 5.25 volts
View Details
2 suppliers