Wurth Electronics ICS, Inc. Hard To Find - 742792411 742792411

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129818-742792411 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1806 (4516 Metric) Height (Maximum): 0.071" (1.80mm) Current Rating (Maximum): 3A DC Resistance (DCR) (Maximum): 40mOhm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm) Impedance at Frequency: 80 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129818-742792411 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1806 (4516 Metric) Height (Maximum): 0.071" (1.80mm) Current Rating (Maximum): 3A DC Resistance (DCR) (Maximum): 40mOhm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm) Impedance at Frequency: 80 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 742792411
1129818-742792411
Hard To Find - 742792411 1129818-742792411
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129818-742792411 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1806 (4516 Metric) Height (Maximum): 0.071" (1.80mm) Current Rating (Maximum): 3A DC Resistance (DCR) (Maximum): 40mOhm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm) Impedance at Frequency: 80 Ohms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129818-742792411
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1806 (4516 Metric)
Height (Maximum): 0.071" (1.80mm)
Current Rating (Maximum): 3A
DC Resistance (DCR) (Maximum): 40mOhm
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm)
Impedance at Frequency: 80 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1129818-742792411
Product Name Hard To Find - 742792411
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - LT1567CMS8#PBF - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Antialiasing
Fc 5000 kHz
View Details
1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details