Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 74279231 74279231

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857174-74279231 Series: WE-CBF Features: 60 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857174-74279231 Series: WE-CBF Features: 60 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 74279231 - 74279231 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 74279231
74279231
Ferrite Beads and Chips - 74279231 74279231
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857174-74279231 Series: WE-CBF Features: 60 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857174-74279231
Series: WE-CBF
Features: 60 Ohms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 74279231
Product Name Ferrite Beads and Chips - 74279231
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
MCH Heater for Mass Spectrometers -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details