Wurth Electronics ICS, Inc. Hard To Find - 74279226101 74279226101

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129817-74279226101 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height (Maximum): 0.100" (2.55mm) Current Rating (Maximum): 8A DC Resistance (DCR) (Maximum): 6mOhm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Impedance at Frequency: 100 Ohms at 100MHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129817-74279226101 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height (Maximum): 0.100" (2.55mm) Current Rating (Maximum): 8A DC Resistance (DCR) (Maximum): 6mOhm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Impedance at Frequency: 100 Ohms at 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74279226101 - 1129817-74279226101 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74279226101
1129817-74279226101
Hard To Find - 74279226101 1129817-74279226101
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129817-74279226101 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1812 (4532 Metric) Height (Maximum): 0.100" (2.55mm) Current Rating (Maximum): 8A DC Resistance (DCR) (Maximum): 6mOhm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Impedance at Frequency: 100 Ohms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129817-74279226101
Packaging: Reel
Mounting Style: SMD
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1812 (4532 Metric)
Height (Maximum): 0.100" (2.55mm)
Current Rating (Maximum): 8A
DC Resistance (DCR) (Maximum): 6mOhm
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Impedance at Frequency: 100 Ohms at 100MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Number 1129817-74279226101
Product Name Hard To Find - 74279226101
Impedance 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176745-8 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 71-KQ0805TE39NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers