Wurth Electronics ICS, Inc. Hard To Find - 74279224551 74279224551

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129815-74279224551 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2220 (5650 Metric) Height (Maximum): 0.087" (2.22mm) Current Rating (Maximum): 4A DC Resistance (DCR) (Maximum): 35mOhm Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.220" L x 0.200" W (5.59mm x 5.08mm) Impedance at Frequency: 550 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129815-74279224551 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2220 (5650 Metric) Height (Maximum): 0.087" (2.22mm) Current Rating (Maximum): 4A DC Resistance (DCR) (Maximum): 35mOhm Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.220" L x 0.200" W (5.59mm x 5.08mm) Impedance at Frequency: 550 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 74279224551
1129815-74279224551
Hard To Find - 74279224551 1129815-74279224551
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129815-74279224551 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2220 (5650 Metric) Height (Maximum): 0.087" (2.22mm) Current Rating (Maximum): 4A DC Resistance (DCR) (Maximum): 35mOhm Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.220" L x 0.200" W (5.59mm x 5.08mm) Impedance at Frequency: 550 Ohms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129815-74279224551
Packaging: Reel
Mounting Style: SMD
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 2220 (5650 Metric)
Height (Maximum): 0.087" (2.22mm)
Current Rating (Maximum): 4A
DC Resistance (DCR) (Maximum): 35mOhm
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.220" L x 0.200" W (5.59mm x 5.08mm)
Impedance at Frequency: 550 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1129815-74279224551
Product Name Hard To Find - 74279224551
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX292CSA-G095 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
2560MHz 50Ohm EMI RFI Filter - 844-880157 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
SMD 1880MHz 1840MHz 1920MHz EMI RFI Filter - 844-LP0603A1880ANTR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Standards and Certifications RoHS
View Details