Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 74279224251 74279224251

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857173-74279224251 Series: WE-MPSB Features: 250 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-3426-1, 732-3426-2, 732-3426-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857173-74279224251 Series: WE-MPSB Features: 250 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-3426-1, 732-3426-2, 732-3426-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 74279224251 - 74279224251 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 74279224251
74279224251
Ferrite Beads and Chips - 74279224251 74279224251
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857173-74279224251 Series: WE-MPSB Features: 250 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-3426-1, 732-3426-2, 732-3426-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857173-74279224251
Series: WE-MPSB
Features: 250 Ohms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-3426-1, 732-3426-2, 732-3426-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 74279224251
Product Name Ferrite Beads and Chips - 74279224251
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
High Purity Alumina Beads and Mill Jars -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications HV / Electrical; Scientific Research
Performance Features High corrosion resistance to the acid and the alkali
View Details
Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details