Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 74279223560 74279223560

Description
Manufacturer: Würth Elektronik Win Source Part Number: 812300-74279223560 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.160" L x 0.120" W (4.06mm x 3.05mm) Manufacturer Package: 1612 (4030 Metric) Height (Maximum): 0.098" (2.48mm) Current Rating (Maximum): 10A DC Resistance (DCR) (Maximum): 4mOhm Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Impedance at Frequency: 56 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 812300-74279223560 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.160" L x 0.120" W (4.06mm x 3.05mm) Manufacturer Package: 1612 (4030 Metric) Height (Maximum): 0.098" (2.48mm) Current Rating (Maximum): 10A DC Resistance (DCR) (Maximum): 4mOhm Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Impedance at Frequency: 56 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 74279223560 - 74279223560 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 74279223560
74279223560
Ferrite Beads and Chips - 74279223560 74279223560
Manufacturer: Würth Elektronik Win Source Part Number: 812300-74279223560 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.160" L x 0.120" W (4.06mm x 3.05mm) Manufacturer Package: 1612 (4030 Metric) Height (Maximum): 0.098" (2.48mm) Current Rating (Maximum): 10A DC Resistance (DCR) (Maximum): 4mOhm Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Impedance at Frequency: 56 Ohms at 100MHz

Manufacturer: Würth Elektronik
Win Source Part Number: 812300-74279223560
Packaging: Reel
Mounting Style: SMD
Number of Lines: 1
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.160" L x 0.120" W (4.06mm x 3.05mm)
Manufacturer Package: 1612 (4030 Metric)
Height (Maximum): 0.098" (2.48mm)
Current Rating (Maximum): 10A
DC Resistance (DCR) (Maximum): 4mOhm
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Impedance at Frequency: 56 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 74279223560
Product Name Ferrite Beads and Chips - 74279223560
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details
Hot-Pressed Aluminum Nitride -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Plate / Board
Applications Semiconductor heaters
View Details
Ceramic Cap -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details