Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 74279221281 74279221281

Description
Manufacturer: Würth Elektronik Win Source Part Number: 800935-74279221281 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height (Maximum): 0.051" (1.30mm) Current Rating (Maximum): 3.5A DC Resistance (DCR) (Maximum): 35mOhm Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 280 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 800935-74279221281 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height (Maximum): 0.051" (1.30mm) Current Rating (Maximum): 3.5A DC Resistance (DCR) (Maximum): 35mOhm Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 280 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 74279221281 - 74279221281 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 74279221281
74279221281
Ferrite Beads and Chips - 74279221281 74279221281
Manufacturer: Würth Elektronik Win Source Part Number: 800935-74279221281 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height (Maximum): 0.051" (1.30mm) Current Rating (Maximum): 3.5A DC Resistance (DCR) (Maximum): 35mOhm Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 280 Ohms at 100MHz

Manufacturer: Würth Elektronik
Win Source Part Number: 800935-74279221281
Packaging: Reel
Mounting Style: SMD
Number of Lines: 1
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Height (Maximum): 0.051" (1.30mm)
Current Rating (Maximum): 3.5A
DC Resistance (DCR) (Maximum): 35mOhm
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Impedance at Frequency: 280 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 74279221281
Product Name Ferrite Beads and Chips - 74279221281
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details