Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 74279221111 74279221111

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907886-74279221111 Series: WE-MPSB Operating Temperature Range: -55°C ~ 125°C Features: - Ferrite Bead 1206 (3216 Metric) 5.4A 15mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-6130-6, 732-6130-2, 732-6130-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907886-74279221111 Series: WE-MPSB Operating Temperature Range: -55°C ~ 125°C Features: - Ferrite Bead 1206 (3216 Metric) 5.4A 15mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-6130-6, 732-6130-2, 732-6130-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 74279221111 - 74279221111 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 74279221111
74279221111
Ferrite Beads and Chips - 74279221111 74279221111
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907886-74279221111 Series: WE-MPSB Operating Temperature Range: -55°C ~ 125°C Features: - Ferrite Bead 1206 (3216 Metric) 5.4A 15mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-6130-6, 732-6130-2, 732-6130-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907886-74279221111
Series: WE-MPSB
Operating Temperature Range: -55°C ~ 125°C
Features: - Ferrite Bead 1206 (3216 Metric) 5.4A 15mOhm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-6130-6, 732-6130-2, 732-6130-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 74279221111
Product Name Ferrite Beads and Chips - 74279221111
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Aluminum Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Structural
View Details
Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details