Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 74279219 74279219

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 721806-74279219 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height (Maximum): 0.051" (1.30mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 650mOhm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Impedance at Frequency: 700 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 721806-74279219 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height (Maximum): 0.051" (1.30mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 650mOhm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Impedance at Frequency: 700 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 74279219 - 74279219 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 74279219
74279219
Ferrite Beads and Chips - 74279219 74279219
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 721806-74279219 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height (Maximum): 0.051" (1.30mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 650mOhm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Impedance at Frequency: 700 Ohms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 721806-74279219
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height (Maximum): 0.051" (1.30mm)
Current Rating (Maximum): 200mA
DC Resistance (DCR) (Maximum): 650mOhm
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm
Impedance at Frequency: 700 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 74279219
Product Name Ferrite Beads and Chips - 74279219
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
A New Generation of Pellet Grill Igniter-Silicon Nitride Quartz Igniter -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications Ignition of biomass boilers, ignition of straw incinerators; Refractory or High Temperature Insulation
Performance Features High resistance to burning pellets
View Details
ESD Safe Tweezer -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details