Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 74279216 74279216

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857171-74279216 Series: WE-CBF Features: 1.2 kOhms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-4628-6, 732-4628-1, 732-4628-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857171-74279216 Series: WE-CBF Features: 1.2 kOhms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-4628-6, 732-4628-1, 732-4628-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 74279216 - 74279216 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 74279216
74279216
Ferrite Beads and Chips - 74279216 74279216
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857171-74279216 Series: WE-CBF Features: 1.2 kOhms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-4628-6, 732-4628-1, 732-4628-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857171-74279216
Series: WE-CBF
Features: 1.2 kOhms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-4628-6, 732-4628-1, 732-4628-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 74279216
Product Name Ferrite Beads and Chips - 74279216
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Aluminum Nitride Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape; BarStock
Applications AIN Crucible for Metal Melting, AIN Ceramic Heater, AIN Ceramic Heat-sinks for High Power Systems; Optical Grade
View Details
Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details