Wurth Electronics ICS, Inc. Hard To Find - 74279213 74279213

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129810-74279213 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height (Maximum): 0.051" (1.30mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 300mOhm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Impedance at Frequency: 600 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129810-74279213 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height (Maximum): 0.051" (1.30mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 300mOhm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Impedance at Frequency: 600 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 74279213
1129810-74279213
Hard To Find - 74279213 1129810-74279213
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129810-74279213 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height (Maximum): 0.051" (1.30mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 300mOhm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Impedance at Frequency: 600 Ohms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129810-74279213
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1206
Height (Maximum): 0.051" (1.30mm)
Current Rating (Maximum): 200mA
DC Resistance (DCR) (Maximum): 300mOhm
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm
Impedance at Frequency: 600 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Number 1129810-74279213
Product Name Hard To Find - 74279213
Impedance 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Ferrite Beads - 2176486-5 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.3500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0402DF Ferrite Chip Inductors - 0402DF-591 0402DF-591XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details