Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 742792121 742792121

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907884-742792121 Series: WE-CBF Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 1206 (3216 Metric) 3A 60mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-4654-1, 732-4654-2, 732-4654-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907884-742792121 Series: WE-CBF Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 1206 (3216 Metric) 3A 60mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-4654-1, 732-4654-2, 732-4654-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 742792121 - 742792121 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 742792121
742792121
Ferrite Beads and Chips - 742792121 742792121
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907884-742792121 Series: WE-CBF Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 1206 (3216 Metric) 3A 60mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-4654-1, 732-4654-2, 732-4654-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907884-742792121
Series: WE-CBF
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 1206 (3216 Metric) 3A 60mOhm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-4654-1, 732-4654-2, 732-4654-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 742792121
Product Name Ferrite Beads and Chips - 742792121
Unlock Full Specs
to access all available technical data

Similar Products

Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Silicon Carbide Beam -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details