Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 742792113 742792113

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125792-742792113 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 3 A Length: 3.2 mm Shielding: Unshielded Inductance: 20.8 nH Tolerance: 25 % Impedance: 120 Ω Test Frequency: 100 MHz Core Material: Ferrite Height: 1.2954 mm Number of Lines: 1 Weight: 28.009329 mg Resistance: 30 mΩ Width: 1.6 mm Categories: Ferrite Beads and Chips DC Resistance (DCR): 30 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Max DC Current: 3 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 REACH SVHC: Unknown Max Current Rating: 3 A Max Operating Temperature: 125 °C Case Code (Metric): 3216
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125792-742792113 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 3 A Length: 3.2 mm Shielding: Unshielded Inductance: 20.8 nH Tolerance: 25 % Impedance: 120 Ω Test Frequency: 100 MHz Core Material: Ferrite Height: 1.2954 mm Number of Lines: 1 Weight: 28.009329 mg Resistance: 30 mΩ Width: 1.6 mm Categories: Ferrite Beads and Chips DC Resistance (DCR): 30 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Max DC Current: 3 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 REACH SVHC: Unknown Max Current Rating: 3 A Max Operating Temperature: 125 °C Case Code (Metric): 3216
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 742792113 - 742792113 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 742792113
742792113
Ferrite Beads and Chips - 742792113 742792113
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125792-742792113 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 3 A Length: 3.2 mm Shielding: Unshielded Inductance: 20.8 nH Tolerance: 25 % Impedance: 120 Ω Test Frequency: 100 MHz Core Material: Ferrite Height: 1.2954 mm Number of Lines: 1 Weight: 28.009329 mg Resistance: 30 mΩ Width: 1.6 mm Categories: Ferrite Beads and Chips DC Resistance (DCR): 30 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Max DC Current: 3 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 REACH SVHC: Unknown Max Current Rating: 3 A Max Operating Temperature: 125 °C Case Code (Metric): 3216

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125792-742792113
Packaging: Digi-Reel®
Termination: SMD/SMT
Current Rating: 3 A
Length: 3.2 mm
Shielding: Unshielded
Inductance: 20.8 nH
Tolerance: 25 %
Impedance: 120 Ω
Test Frequency: 100 MHz
Core Material: Ferrite
Height: 1.2954 mm
Number of Lines: 1
Weight: 28.009329 mg
Resistance: 30 mΩ
Width: 1.6 mm
Categories: Ferrite Beads and Chips
DC Resistance (DCR): 30 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Lead Free: Lead Free
Max DC Current: 3 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
REACH SVHC: Unknown
Max Current Rating: 3 A
Max Operating Temperature: 125 °C
Case Code (Metric): 3216

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 742792113
Product Name Ferrite Beads and Chips - 742792113
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Multipin Vacuum Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications UHV
Performance Features Machinable ceramic; Brazing
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details