Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 742792110 742792110

Description
Manufacturer: Würth Elektronik Win Source Part Number: 808158-742792110 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height (Maximum): 0.051" (1.30mm) Current Rating (Maximum): 3A DC Resistance (DCR) (Maximum): 40mOhm Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 19 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 808158-742792110 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height (Maximum): 0.051" (1.30mm) Current Rating (Maximum): 3A DC Resistance (DCR) (Maximum): 40mOhm Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 19 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 742792110 - 742792110 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 742792110
742792110
Ferrite Beads and Chips - 742792110 742792110
Manufacturer: Würth Elektronik Win Source Part Number: 808158-742792110 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height (Maximum): 0.051" (1.30mm) Current Rating (Maximum): 3A DC Resistance (DCR) (Maximum): 40mOhm Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 19 Ohms at 100MHz

Manufacturer: Würth Elektronik
Win Source Part Number: 808158-742792110
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Height (Maximum): 0.051" (1.30mm)
Current Rating (Maximum): 3A
DC Resistance (DCR) (Maximum): 40mOhm
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Impedance at Frequency: 19 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 742792110
Product Name Ferrite Beads and Chips - 742792110
Unlock Full Specs
to access all available technical data

Similar Products

Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details