Win Source Part Number: 1381084-742792062
Category: Filters>Ferrite Beads and Chips
Series: WE-CBF
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Current Rating (Max): 500mA
Standard Package: 4,000 pcs
Filter Type: Signal Line
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 80 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 200mOhm
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | 1381084-742792062 |
| Product Name | Filters - Ferrite Beads and Chips |
| Core Material | Ferrite |