Wurth Electronics ICS, Inc. Hard To Find - 74279205 74279205

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129803-74279205 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0805 Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 450mOhm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Impedance at Frequency: 1 kOhms at 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129803-74279205 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0805 Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 450mOhm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Impedance at Frequency: 1 kOhms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 74279205
1129803-74279205
Hard To Find - 74279205 1129803-74279205
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129803-74279205 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0805 Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 450mOhm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Impedance at Frequency: 1 kOhms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129803-74279205
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 0805
Height (Maximum): 0.043" (1.10mm)
Current Rating (Maximum): 200mA
DC Resistance (DCR) (Maximum): 450mOhm
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Impedance at Frequency: 1 kOhms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1129803-74279205
Product Name Hard To Find - 74279205
Unlock Full Specs
to access all available technical data

Similar Products

EMI RFI Filter - 844-QPQ1907SR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Co-existence BAW Filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - ML6426CS4X - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Band Pass; Band Pass, Low Pass
Fc 30000 kHz
View Details
SAW Filter - SPT869M3030A - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Filter Category SAW Filter
Fc 869000 kHz
Package Type 3.0*3.0 mm
View Details
Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details