Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 7427920415 7427920415

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907878-7427920415 Series: WE-CBF Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1605-6, 732-1605-1, 732-1605-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907878-7427920415 Series: WE-CBF Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1605-6, 732-1605-1, 732-1605-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 7427920415 - 7427920415 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 7427920415
7427920415
Ferrite Beads and Chips - 7427920415 7427920415
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907878-7427920415 Series: WE-CBF Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1605-6, 732-1605-1, 732-1605-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907878-7427920415
Series: WE-CBF
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-1605-6, 732-1605-1, 732-1605-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 7427920415
Product Name Ferrite Beads and Chips - 7427920415
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Zirconium Beads and Mill Jars -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications HV / Electrical
Performance Features Excellent in abrasion resistance
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details