Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 742792040 742792040

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129801-742792040 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0805 Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 2A DC Resistance (DCR) (Maximum): 150mOhm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Impedance at Frequency: 600 Ohms at 100MHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129801-742792040 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0805 Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 2A DC Resistance (DCR) (Maximum): 150mOhm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Impedance at Frequency: 600 Ohms at 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 742792040 - 1129801-742792040 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 742792040
1129801-742792040
Ferrite Beads and Chips - 742792040 1129801-742792040
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129801-742792040 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0805 Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 2A DC Resistance (DCR) (Maximum): 150mOhm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Impedance at Frequency: 600 Ohms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129801-742792040
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 0805
Height (Maximum): 0.043" (1.10mm)
Current Rating (Maximum): 2A
DC Resistance (DCR) (Maximum): 150mOhm
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Impedance at Frequency: 600 Ohms at 100MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1129801-742792040
Product Name Ferrite Beads and Chips - 742792040
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469840 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 0.0560 microH
Rated DC Current 250 milliamps
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-12N 0201DS-12NXJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0680 microH
View Details
150nH, 15%, 0.145mOhm, 60.0A Max. SMD Power Bead - AFA3732Q-150L - ITG Electronics, Inc.
Specs
Technology Power Bead
Core Material Ferrite
Devices in Package 1
View Details