Wurth Electronics ICS, Inc. Filters - Ferrite Beads and Chips 742792037

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328107-742792037 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Current Rating (Max): 2A Standard Package: 4,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz DC Resistance (DCR) (Max): 80mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-1619-1,732-1619- 2,732-1619-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328107-742792037 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Current Rating (Max): 2A Standard Package: 4,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz DC Resistance (DCR) (Max): 80mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-1619-1,732-1619- 2,732-1619-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328107-742792037 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328107-742792037
Filters - Ferrite Beads and Chips 1328107-742792037
Manufacturer: Würth Elektronik Win Source Part Number: 1328107-742792037 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Current Rating (Max): 2A Standard Package: 4,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 330 Ohms @ 100 MHz DC Resistance (DCR) (Max): 80mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-1619-1,732-1619- 2,732-1619-6 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1328107-742792037
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Current Rating (Max): 2A
Standard Package: 4,000
Mounting: Surface Mount
Filter Type: Signal Line
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 330 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 80mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 732-1619-1,732-1619-2,732-1619-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1328107-742792037
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Standards and Certifications RoHS
DCR 0.0800 ohms
Rated DC Current 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N3 0402DC-7N3XJRW , 0402DC-7N3XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0680 microH
View Details
Surface Mount Inductors - 2567567 - RS Components, Ltd.
Specs
Inductance Range 0.0015 microH
DCR 0.1000 ohms
Rated DC Current 650 milliamps
View Details
Fixed Inductors - 118-CE0603M-3N4DTR-ND - DigiKey
Specs
Technology Multilayer
Core Material Ceramic
DCR 0.2500 ohms
View Details