Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 74279202 74279202

Description
Manufacturer: Würth Elektronik Win Source Part Number: 806432-74279202 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Manufacturer Package: 0805 (2012 Metric) Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 500mA DC Resistance (DCR) (Maximum): 100mOhm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 120 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 806432-74279202 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Manufacturer Package: 0805 (2012 Metric) Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 500mA DC Resistance (DCR) (Maximum): 100mOhm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 120 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 74279202 - 74279202 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 74279202
74279202
Ferrite Beads and Chips - 74279202 74279202
Manufacturer: Würth Elektronik Win Source Part Number: 806432-74279202 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Manufacturer Package: 0805 (2012 Metric) Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 500mA DC Resistance (DCR) (Maximum): 100mOhm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 120 Ohms at 100MHz

Manufacturer: Würth Elektronik
Win Source Part Number: 806432-74279202
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Manufacturer Package: 0805 (2012 Metric)
Height (Maximum): 0.043" (1.10mm)
Current Rating (Maximum): 500mA
DC Resistance (DCR) (Maximum): 100mOhm
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Impedance at Frequency: 120 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 74279202
Product Name Ferrite Beads and Chips - 74279202
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
TO-3P Ceramic Heat Sink -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form WaferSubstrate
Applications IGBT thermal management, power module cooling, High-temperature power electronics, Electric vehicle (EV) traction inverters
Performance Features Heat Dissipation, Electrical Insulation, Mechanical Stability
View Details
Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details