Wurth Electronics ICS, Inc. Filters -Ferrite Beads and Chips 742792012

Description
Manufacturer: Würth Elektronik Category: Filters -Ferrite Beads and Chips Series: WE-CBF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Impedance @ Frequency: 133 Ohms @ 100 MHz Filter Type: Signal Line Number of Lines: 1 Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters -Ferrite Beads and Chips Series: WE-CBF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Impedance @ Frequency: 133 Ohms @ 100 MHz Filter Type: Signal Line Number of Lines: 1 Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters -Ferrite Beads and Chips -  - Win Source Electronics
Laguna Hills, CA, United States
Filters -Ferrite Beads and Chips
Filters -Ferrite Beads and Chips
Manufacturer: Würth Elektronik Category: Filters -Ferrite Beads and Chips Series: WE-CBF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Impedance @ Frequency: 133 Ohms @ 100 MHz Filter Type: Signal Line Number of Lines: 1 Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount

Manufacturer: Würth Elektronik
Category: Filters -Ferrite Beads and Chips
Series: WE-CBF
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Impedance @ Frequency: 133 Ohms @ 100 MHz
Filter Type: Signal Line
Number of Lines: 1
Operating Temperature: -55°C ~ 125°C
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Name Filters -Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603CS-3N3XGLW - 1033805-0603CS-3N3XGLW - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0033 microH
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Surface Mount Inductors - 1678548 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Fixed Inductors - CIG21W1R5MNE-ND - DigiKey
Samsung Electro-Mechanics
Specs
Technology Multilayer
Inductance Tolerance 25 (+/- %)
DCR 0.1500 ohms
View Details