Wurth Electronics ICS, Inc. Hard To Find - 74279201 74279201

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129794-74279201 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0805 Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 500mA DC Resistance (DCR) (Maximum): 150mOhm Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Impedance at Frequency: 32 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129794-74279201 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0805 Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 500mA DC Resistance (DCR) (Maximum): 150mOhm Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Impedance at Frequency: 32 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 74279201
1129794-74279201
Hard To Find - 74279201 1129794-74279201
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129794-74279201 Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0805 Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 500mA DC Resistance (DCR) (Maximum): 150mOhm Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Impedance at Frequency: 32 Ohms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129794-74279201
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 0805
Height (Maximum): 0.043" (1.10mm)
Current Rating (Maximum): 500mA
DC Resistance (DCR) (Maximum): 150mOhm
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Impedance at Frequency: 32 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1129794-74279201
Product Name Hard To Find - 74279201
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MF10CCWM - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 200 kHz
View Details
1920MHz 1980MHz 2110MHz EMI RFI Filter - 844-QPQ1282TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type SMP
Number of Pins 9
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details