Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 7427920 7427920

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110295-7427920 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 600 mA Length: 2 mm Inductance: 1 H Tolerance: 25 % Impedance: 11 Ω Test Frequency: 100 MHz Core Material: Ferrite Height: 900 µm Material: Ferrite Number of Lines: 1 Weight: 10.999615 mg Resistance: 150 mΩ Width: 1.1938 mm Categories: Ferrite Beads and Chips DC Resistance (DCR): 150 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Depth: 1.2 mm Max DC Current: 600 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 REACH SVHC: Unknown Max Current Rating: 600 mA Max Operating Temperature: 125 °C Case Code (Metric): 2012
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110295-7427920 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 600 mA Length: 2 mm Inductance: 1 H Tolerance: 25 % Impedance: 11 Ω Test Frequency: 100 MHz Core Material: Ferrite Height: 900 µm Material: Ferrite Number of Lines: 1 Weight: 10.999615 mg Resistance: 150 mΩ Width: 1.1938 mm Categories: Ferrite Beads and Chips DC Resistance (DCR): 150 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Depth: 1.2 mm Max DC Current: 600 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 REACH SVHC: Unknown Max Current Rating: 600 mA Max Operating Temperature: 125 °C Case Code (Metric): 2012
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 7427920 - 7427920 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 7427920
7427920
Ferrite Beads and Chips - 7427920 7427920
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110295-7427920 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 600 mA Length: 2 mm Inductance: 1 H Tolerance: 25 % Impedance: 11 Ω Test Frequency: 100 MHz Core Material: Ferrite Height: 900 µm Material: Ferrite Number of Lines: 1 Weight: 10.999615 mg Resistance: 150 mΩ Width: 1.1938 mm Categories: Ferrite Beads and Chips DC Resistance (DCR): 150 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Depth: 1.2 mm Max DC Current: 600 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 REACH SVHC: Unknown Max Current Rating: 600 mA Max Operating Temperature: 125 °C Case Code (Metric): 2012

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110295-7427920
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Current Rating: 600 mA
Length: 2 mm
Inductance: 1 H
Tolerance: 25 %
Impedance: 11 Ω
Test Frequency: 100 MHz
Core Material: Ferrite
Height: 900 µm
Material: Ferrite
Number of Lines: 1
Weight: 10.999615 mg
Resistance: 150 mΩ
Width: 1.1938 mm
Categories: Ferrite Beads and Chips
DC Resistance (DCR): 150 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Depth: 1.2 mm
Max DC Current: 600 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
REACH SVHC: Unknown
Max Current Rating: 600 mA
Max Operating Temperature: 125 °C
Case Code (Metric): 2012

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 7427920
Product Name Ferrite Beads and Chips - 7427920
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Hot-Pressed Aluminum Nitride -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Plate / Board
Applications Semiconductor heaters
View Details
Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details