Wurth Electronics ICS, Inc. Filters - Cable Ferrites 7427810

Description
Win Source Part Number: 1381083-7427810 Category: Filters>Cable Ferrites Series: WE-FLAT Type: Flat Package: Tray Length: 0.866" (22.00mm) Standard Package: 63 pcs Material: 4W620 Impedance @ Frequency: 130Ohm @ 100MHz Design: Solid Inner Dimension: 0.945" W x 0.031" H (24.00mm x 0.80mm) Outer Dimension: 1.122" W x 0.212" H (28.50mm x 5.38mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381083-7427810 Category: Filters>Cable Ferrites Series: WE-FLAT Type: Flat Package: Tray Length: 0.866" (22.00mm) Standard Package: 63 pcs Material: 4W620 Impedance @ Frequency: 130Ohm @ 100MHz Design: Solid Inner Dimension: 0.945" W x 0.031" H (24.00mm x 0.80mm) Outer Dimension: 1.122" W x 0.212" H (28.50mm x 5.38mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - 7427810 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
7427810
Filters - Cable Ferrites 7427810
Win Source Part Number: 1381083-7427810 Category: Filters>Cable Ferrites Series: WE-FLAT Type: Flat Package: Tray Length: 0.866" (22.00mm) Standard Package: 63 pcs Material: 4W620 Impedance @ Frequency: 130Ohm @ 100MHz Design: Solid Inner Dimension: 0.945" W x 0.031" H (24.00mm x 0.80mm) Outer Dimension: 1.122" W x 0.212" H (28.50mm x 5.38mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381083-7427810
Category: Filters>Cable Ferrites
Series: WE-FLAT
Type: Flat
Package: Tray
Length: 0.866" (22.00mm)
Standard Package: 63 pcs
Material: 4W620
Impedance @ Frequency: 130Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.945" W x 0.031" H (24.00mm x 0.80mm)
Outer Dimension: 1.122" W x 0.212" H (28.50mm x 5.38mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 7427810
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details
Machinable Glass Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details