Wurth Electronics ICS, Inc. Connectors,Interconnects 7427802

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Design: Hinged (Snap On) Impedance @ Frequency: 22 Ohms @ 100 MHz Material: PVC Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm) Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Design: Hinged (Snap On) Impedance @ Frequency: 22 Ohms @ 100 MHz Material: PVC Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm) Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Design: Hinged (Snap On) Impedance @ Frequency: 22 Ohms @ 100 MHz Material: PVC Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm) Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Design: Hinged (Snap On)
Impedance @ Frequency: 22 Ohms @ 100 MHz
Material: PVC
Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm)
Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Straight Plug - 190810 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details