Wurth Electronics ICS, Inc. Filters-Cable Ferrites 7427727

Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB LFS Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 100Ohm @ 10MHz Material: 8W5000 Inner Dimension: 0.250" Dia (6.35mm) Outer Dimension: 0.559" Dia (14.20mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB LFS Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 100Ohm @ 10MHz Material: 8W5000 Inner Dimension: 0.250" Dia (6.35mm) Outer Dimension: 0.559" Dia (14.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB LFS Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 100Ohm @ 10MHz Material: 8W5000 Inner Dimension: 0.250" Dia (6.35mm) Outer Dimension: 0.559" Dia (14.20mm)

Manufacturer: Würth Elektronik
Category: Filters-Cable Ferrites
Series: WE-AFB LFS
Package: Tray
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 100Ohm @ 10MHz
Material: 8W5000
Inner Dimension: 0.250" Dia (6.35mm)
Outer Dimension: 0.559" Dia (14.20mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads and Chips - 1712-BMC2AY0300AGCT-ND - DigiKey
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.0033uH 250MHz 0.7A Inductor and Choke - 71-0603CS-3N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers