Wurth Electronics ICS, Inc. Connectors,Interconnects 74277255

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Design: Hinged (Snap On) Impedance @ Frequency: 22 Ohms @ 100 MHz Material: PVC Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm) Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Design: Hinged (Snap On) Impedance @ Frequency: 22 Ohms @ 100 MHz Material: PVC Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm) Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Design: Hinged (Snap On) Impedance @ Frequency: 22 Ohms @ 100 MHz Material: PVC Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm) Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Design: Hinged (Snap On)
Impedance @ Frequency: 22 Ohms @ 100 MHz
Material: PVC
Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm)
Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details