Wurth Electronics ICS, Inc. Filters-Cable Ferrites 74275815

Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: STAR-BUENO Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 350Ohm @ 100MHz Inner Dimension: 0.335" Dia (8.50mm) Outer Dimension: 0.944" Dia (24.00mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: STAR-BUENO Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 350Ohm @ 100MHz Inner Dimension: 0.335" Dia (8.50mm) Outer Dimension: 0.944" Dia (24.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: STAR-BUENO Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 350Ohm @ 100MHz Inner Dimension: 0.335" Dia (8.50mm) Outer Dimension: 0.944" Dia (24.00mm)

Manufacturer: Würth Elektronik
Category: Filters-Cable Ferrites
Series: STAR-BUENO
Package: Tray
Product Status: Active
Type: Round
Design: Hinged (Snap On), Key Required
Impedance @ Frequency: 350Ohm @ 100MHz
Inner Dimension: 0.335" Dia (8.50mm)
Outer Dimension: 0.944" Dia (24.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1JY0750ANTR-ND - DigiKey
Specs
DCR 0.3500 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed Inductors - 0402HP-39NXGLW - 1107843-0402HP-39NXGLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0390 microH
View Details
2 suppliers