Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129792-7427512
Packaging: Reel
Mounting Style: SMD
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 3318 (8546 Metric)
Height (Maximum): 0.217" (5.50mm)
Current Rating (Maximum): 5A
DC Resistance (DCR) (Maximum): 12mOhm
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.335" L x 0.183" W (8.50mm x 4.65mm)
Impedance at Frequency: 580 Ohms at 100MHz
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | 7427512 |
| Product Name | Ferrite Beads and Chips - 7427512 |