Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 7427511 7427511

Description
Manufacturer: Würth Elektronik Win Source Part Number: 809771-7427511 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.217" L x 0.197" W (5.50mm x 5.00mm) Manufacturer Package: 2020 (5050 Metric) Height (Maximum): 0.201" (5.10mm) Current Rating (Maximum): 5A DC Resistance (DCR) (Maximum): 11mOhm Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 416 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 809771-7427511 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.217" L x 0.197" W (5.50mm x 5.00mm) Manufacturer Package: 2020 (5050 Metric) Height (Maximum): 0.201" (5.10mm) Current Rating (Maximum): 5A DC Resistance (DCR) (Maximum): 11mOhm Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 416 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 7427511 - 7427511 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 7427511
7427511
Ferrite Beads and Chips - 7427511 7427511
Manufacturer: Würth Elektronik Win Source Part Number: 809771-7427511 Packaging: Reel Mounting Style: SMD Number of Lines: 1 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.217" L x 0.197" W (5.50mm x 5.00mm) Manufacturer Package: 2020 (5050 Metric) Height (Maximum): 0.201" (5.10mm) Current Rating (Maximum): 5A DC Resistance (DCR) (Maximum): 11mOhm Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 416 Ohms at 100MHz

Manufacturer: Würth Elektronik
Win Source Part Number: 809771-7427511
Packaging: Reel
Mounting Style: SMD
Number of Lines: 1
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.217" L x 0.197" W (5.50mm x 5.00mm)
Manufacturer Package: 2020 (5050 Metric)
Height (Maximum): 0.201" (5.10mm)
Current Rating (Maximum): 5A
DC Resistance (DCR) (Maximum): 11mOhm
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Impedance at Frequency: 416 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 7427511
Product Name Ferrite Beads and Chips - 7427511
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Zirconia ceramic insulating structural parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details