Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 7427504 7427504

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857158-7427504 Series: WE-UKW Features: 1 Ferrite Bead Package: Bulk Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857158-7427504 Series: WE-UKW Features: 1 Ferrite Bead Package: Bulk Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 7427504 - 7427504 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 7427504
7427504
Ferrite Beads and Chips - 7427504 7427504
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857158-7427504 Series: WE-UKW Features: 1 Ferrite Bead Package: Bulk Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857158-7427504
Series: WE-UKW
Features: 1 Ferrite Bead
Package: Bulk
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 7427504
Product Name Ferrite Beads and Chips - 7427504
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Ceramic Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); SpecialtyMaterial (optional feature)
Shape / Form Custom Shape
Applications Structural
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details