Wurth Electronics ICS, Inc. Connectors,Interconnects 74275011

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad Filter Type: Differential Mode - Single Product Status: Active Impedance @ Frequency: 22 Ohms @ 100 MHz Number of Lines: 3 Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 340mOhm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad Filter Type: Differential Mode - Single Product Status: Active Impedance @ Frequency: 22 Ohms @ 100 MHz Number of Lines: 3 Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 340mOhm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad Filter Type: Differential Mode - Single Product Status: Active Impedance @ Frequency: 22 Ohms @ 100 MHz Number of Lines: 3 Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 340mOhm Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad
Filter Type: Differential Mode - Single
Product Status: Active
Impedance @ Frequency: 22 Ohms @ 100 MHz
Number of Lines: 3
Current Rating (Max): 1.6A
DC Resistance (DCR) (Max): 340mOhm
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products