Wurth Electronics ICS, Inc. Connectors,Interconnects 742730022

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Impedance @ Frequency: 22 Ohms @ 100 MHz Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Height (Max): 0.041" (1.05mm) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Impedance @ Frequency: 22 Ohms @ 100 MHz Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Height (Max): 0.041" (1.05mm) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Impedance @ Frequency: 22 Ohms @ 100 MHz Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Height (Max): 0.041" (1.05mm) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Impedance @ Frequency: 22 Ohms @ 100 MHz
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead
Height (Max): 0.041" (1.05mm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details