Wurth Electronics ICS, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased 74273001

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Package: 292-LBGA Product Status: Active Number of Lines: 3 Impedance @ Frequency: 22 Ohms @ 100 MHz Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Mounting Type: Requires Holder Height (Max): 13.50mm
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Package: 292-LBGA Product Status: Active Number of Lines: 3 Impedance @ Frequency: 22 Ohms @ 100 MHz Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Mounting Type: Requires Holder Height (Max): 13.50mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased Package: 292-LBGA Product Status: Active Number of Lines: 3 Impedance @ Frequency: 22 Ohms @ 100 MHz Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Mounting Type: Requires Holder Height (Max): 13.50mm

Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Bipolar Transistor Arrays, Pre-Biased
Package: 292-LBGA
Product Status: Active
Number of Lines: 3
Impedance @ Frequency: 22 Ohms @ 100 MHz
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead
Mounting Type: Requires Holder
Height (Max): 13.50mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Soic
View Details
 - 2EDS8265HXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-DSO-16
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25W-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
4 suppliers