Wurth Electronics ICS, Inc. Filters-Cable Ferrites 74272733

Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: STAR-FIX LFS Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 62Ohm @ 10MHz Inner Dimension: 0.315" Dia (8.00mm) Outer Dimension: 0.854" W x 0.716" H (21.70mm x 18.20mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: STAR-FIX LFS Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 62Ohm @ 10MHz Inner Dimension: 0.315" Dia (8.00mm) Outer Dimension: 0.854" W x 0.716" H (21.70mm x 18.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: STAR-FIX LFS Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 62Ohm @ 10MHz Inner Dimension: 0.315" Dia (8.00mm) Outer Dimension: 0.854" W x 0.716" H (21.70mm x 18.20mm)

Manufacturer: Würth Elektronik
Category: Filters-Cable Ferrites
Series: STAR-FIX LFS
Package: Bulk
Product Status: Active
Type: Round
Design: Hinged (Snap On), Key Required
Impedance @ Frequency: 62Ohm @ 10MHz
Inner Dimension: 0.315" Dia (8.00mm)
Outer Dimension: 0.854" W x 0.716" H (21.70mm x 18.20mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015uH 250MHz 1.2A Inductor and Choke - 71-0402DC-15NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2CY0070ANCT-ND - DigiKey
Specs
DCR 0.1500 ohms
Rated DC Current 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details