Wurth Electronics ICS, Inc. Filters-Cable Ferrites 74272221

Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Tec LFS Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 40Ohm @ 10MHz Material: 8W5000 Mounting Type: Free Hanging
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Tec LFS Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 40Ohm @ 10MHz Material: 8W5000 Mounting Type: Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Tec LFS Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 40Ohm @ 10MHz Material: 8W5000 Mounting Type: Free Hanging

Manufacturer: Würth Elektronik
Category: Filters-Cable Ferrites
Series: Star-Tec LFS
Package: Tray
Product Status: Active
Type: Round
Design: Hinged (Snap On), Key Required
Impedance @ Frequency: 40Ohm @ 10MHz
Material: 8W5000
Mounting Type: Free Hanging

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176748-6 - TE Connectivity
Specs
Impedance 15 ohms
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-681 0603AF-681XJRW - Coilcraft, Inc.
Specs
Impedance 6312 ohms
DCR 0.4600 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details