Wurth Electronics ICS, Inc. Connectors,Interconnects 74272213

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Design: Hinged (Snap On) Impedance @ Frequency: 22 Ohms @ 100 MHz Material: PVC Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm) Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Design: Hinged (Snap On) Impedance @ Frequency: 22 Ohms @ 100 MHz Material: PVC Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm) Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Design: Hinged (Snap On) Impedance @ Frequency: 22 Ohms @ 100 MHz Material: PVC Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm) Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Design: Hinged (Snap On)
Impedance @ Frequency: 22 Ohms @ 100 MHz
Material: PVC
Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm)
Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details