Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 7427218

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 68-BBGA Module Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Design: Hinged (Snap On) Impedance @ Frequency: 22 Ohms @ 100 MHz Material: PVC Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm) Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 68-BBGA Module Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Design: Hinged (Snap On) Impedance @ Frequency: 22 Ohms @ 100 MHz Material: PVC Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm) Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 68-BBGA Module Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Design: Hinged (Snap On) Impedance @ Frequency: 22 Ohms @ 100 MHz Material: PVC Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm) Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 68-BBGA Module
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Design: Hinged (Snap On)
Impedance @ Frequency: 22 Ohms @ 100 MHz
Material: PVC
Inner Dimension: 1.339" W x 0.051" H (34.00mm x 1.30mm)
Outer Dimension: 1.791" W x 0.472" H (45.50mm x 12.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 68-BBGA Module
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE2A265FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 52 watts
View Details
Power Supplies - Board Mount - AC DC Converters - 1338660-LD03-23B12R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 3 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details