Wurth Electronics ICS, Inc. Filters-Cable Ferrites 74271633

Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-STAR-GAP Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 100Ohm @ 100MHz Inner Dimension: 0.315" Dia (8.00mm) Outer Dimension: 0.854" W x 0.748" H (21.70mm x 19.00mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-STAR-GAP Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 100Ohm @ 100MHz Inner Dimension: 0.315" Dia (8.00mm) Outer Dimension: 0.854" W x 0.748" H (21.70mm x 19.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-STAR-GAP Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 100Ohm @ 100MHz Inner Dimension: 0.315" Dia (8.00mm) Outer Dimension: 0.854" W x 0.748" H (21.70mm x 19.00mm)

Manufacturer: Würth Elektronik
Category: Filters-Cable Ferrites
Series: WE-STAR-GAP
Package: Tray
Product Status: Active
Type: Round
Design: Hinged (Snap On), Key Required
Impedance @ Frequency: 100Ohm @ 100MHz
Inner Dimension: 0.315" Dia (8.00mm)
Outer Dimension: 0.854" W x 0.748" H (21.70mm x 19.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
Ferrite Beads - 2176747-5 - TE Connectivity
Specs
Impedance 11 ohms
DCR 0.0300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0402HP-2N2XJLW - 987170-0402HP-2N2XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers