Wurth Electronics ICS, Inc. Unclassified - 74271622 74271622

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907873-74271622 Series: WE-STAR-GAP Features: Hinged (Snap On), Key Required Free Hanging Ferrite Core 140Ohm @ 100MHz ID 0.492" Dia (12.50mm) OD 1.240" W x 1.114" H (31.50mm x 28.30mm) Length 1.378" (35.00mm) Package: Tray Mounting: Free Hanging Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: Not Applicable Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8547.10.8000
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907873-74271622 Series: WE-STAR-GAP Features: Hinged (Snap On), Key Required Free Hanging Ferrite Core 140Ohm @ 100MHz ID 0.492" Dia (12.50mm) OD 1.240" W x 1.114" H (31.50mm x 28.30mm) Length 1.378" (35.00mm) Package: Tray Mounting: Free Hanging Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: Not Applicable Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8547.10.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 74271622 - 907873-74271622 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 74271622
907873-74271622
Unclassified - 74271622 907873-74271622
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907873-74271622 Series: WE-STAR-GAP Features: Hinged (Snap On), Key Required Free Hanging Ferrite Core 140Ohm @ 100MHz ID 0.492" Dia (12.50mm) OD 1.240" W x 1.114" H (31.50mm x 28.30mm) Length 1.378" (35.00mm) Package: Tray Mounting: Free Hanging Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: Not Applicable Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8547.10.8000

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907873-74271622
Series: WE-STAR-GAP
Features: Hinged (Snap On), Key Required Free Hanging Ferrite Core 140Ohm @ 100MHz ID 0.492" Dia (12.50mm) OD 1.240" W x 1.114" H (31.50mm x 28.30mm) Length 1.378" (35.00mm)
Package: Tray
Mounting: Free Hanging
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 907873-74271622
Product Name Unclassified - 74271622
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7449EUD+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 27000 kHz
View Details
Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
2560MHz 50Ohm EMI RFI Filter - 844-880157 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
SMD 33PF 200MHZ EMI RFI Filter - 835-KNF21200C33DA3TS - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Source Current (IS) 150 milliamps
View Details