Wurth Electronics ICS, Inc. Filters-Cable Ferrites 7427154S

Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Ring Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 130Ohm @ 100MHz Material: 4W620 Inner Dimension: 0.630" Dia (16.00mm) Outer Dimension: 1.693" W x 1.259" H (43.00mm x 32.00mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Ring Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 130Ohm @ 100MHz Material: 4W620 Inner Dimension: 0.630" Dia (16.00mm) Outer Dimension: 1.693" W x 1.259" H (43.00mm x 32.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Ring Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 130Ohm @ 100MHz Material: 4W620 Inner Dimension: 0.630" Dia (16.00mm) Outer Dimension: 1.693" W x 1.259" H (43.00mm x 32.00mm)

Manufacturer: Würth Elektronik
Category: Filters-Cable Ferrites
Series: Star-Ring
Package: Tray
Product Status: Active
Type: Round
Design: Hinged (Snap On), Key Required
Impedance @ Frequency: 130Ohm @ 100MHz
Material: 4W620
Inner Dimension: 0.630" Dia (16.00mm)
Outer Dimension: 1.693" W x 1.259" H (43.00mm x 32.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 1uH 280Ohm 7.9MHz Inductor and Choke - 71-0402DF-102XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
3 suppliers
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - A102194CT-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers