Wurth Electronics ICS, Inc. Filters - Cable Ferrites 7427153S

Description
Win Source Part Number: 1227151-7427153S Category: Filters>Cable Ferrites Series: Star-Ring Type: Round Package: Tray Length: 0.787" (20.00mm) Standard Package: 40 Material: 4W620 Impedance @ Frequency: 165Ohm @ 100MHz Design: Hinged (Snap On), Key Required Inner Dimension: 0.315" Dia (8.00mm) Outer Dimension: 1.181" W x 0.787" H (30.00mm x 20.00mm) Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Würth Elektronik Other Names: 732-3617
Request a Quote Datasheet
Description
Win Source Part Number: 1227151-7427153S Category: Filters>Cable Ferrites Series: Star-Ring Type: Round Package: Tray Length: 0.787" (20.00mm) Standard Package: 40 Material: 4W620 Impedance @ Frequency: 165Ohm @ 100MHz Design: Hinged (Snap On), Key Required Inner Dimension: 0.315" Dia (8.00mm) Outer Dimension: 1.181" W x 0.787" H (30.00mm x 20.00mm) Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Würth Elektronik Other Names: 732-3617
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - 7427153S - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
7427153S
Filters - Cable Ferrites 7427153S
Win Source Part Number: 1227151-7427153S Category: Filters>Cable Ferrites Series: Star-Ring Type: Round Package: Tray Length: 0.787" (20.00mm) Standard Package: 40 Material: 4W620 Impedance @ Frequency: 165Ohm @ 100MHz Design: Hinged (Snap On), Key Required Inner Dimension: 0.315" Dia (8.00mm) Outer Dimension: 1.181" W x 0.787" H (30.00mm x 20.00mm) Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Würth Elektronik Other Names: 732-3617

Win Source Part Number: 1227151-7427153S
Category: Filters>Cable Ferrites
Series: Star-Ring
Type: Round
Package: Tray
Length: 0.787" (20.00mm)
Standard Package: 40
Material: 4W620
Impedance @ Frequency: 165Ohm @ 100MHz
Design: Hinged (Snap On), Key Required
Inner Dimension: 0.315" Dia (8.00mm)
Outer Dimension: 1.181" W x 0.787" H (30.00mm x 20.00mm)
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Würth Elektronik
Other Names: 732-3617

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 7427153S
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details