Wurth Electronics ICS, Inc. Filters -Cable Ferrites 74271221

Description
Manufacturer: Würth Elektronik Category: Filters -Cable Ferrites Series: Star-Tec Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Inner Dimension: 0.413" Dia (10.50mm) Outer Dimension: 1.323" W x 1.161" H (33.60mm x 29.50mm) Mounting Type: Free Hanging
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters -Cable Ferrites Series: Star-Tec Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Inner Dimension: 0.413" Dia (10.50mm) Outer Dimension: 1.323" W x 1.161" H (33.60mm x 29.50mm) Mounting Type: Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters -Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters -Cable Ferrites
Filters -Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters -Cable Ferrites Series: Star-Tec Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Inner Dimension: 0.413" Dia (10.50mm) Outer Dimension: 1.323" W x 1.161" H (33.60mm x 29.50mm) Mounting Type: Free Hanging

Manufacturer: Würth Elektronik
Category: Filters -Cable Ferrites
Series: Star-Tec
Package: Bulk
Product Status: Active
Type: Round
Design: Hinged (Snap On), Key Required
Inner Dimension: 0.413" Dia (10.50mm)
Outer Dimension: 1.323" W x 1.161" H (33.60mm x 29.50mm)
Mounting Type: Free Hanging

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters -Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multilayer Ferrite Bead
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176746-2 - TE Connectivity
Specs
Impedance 5 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 71-0402CS-8N2XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details