Wurth Electronics ICS, Inc. Filters-Cable Ferrites 74271142

Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Tec Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 182Ohm @ 100MHz Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.519" W x 0.740" H (13.20mm x 18.80mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Tec Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 182Ohm @ 100MHz Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.519" W x 0.740" H (13.20mm x 18.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Tec Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 182Ohm @ 100MHz Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.519" W x 0.740" H (13.20mm x 18.80mm)

Manufacturer: Würth Elektronik
Category: Filters-Cable Ferrites
Series: Star-Tec
Package: Tray
Product Status: Active
Type: Round
Design: Hinged (Snap On), Key Required
Impedance @ Frequency: 182Ohm @ 100MHz
Inner Dimension: 0.197" Dia (5.00mm)
Outer Dimension: 0.519" W x 0.740" H (13.20mm x 18.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 985662-SC30680KT - Win Source Electronics
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application RF Choke
Configuration Fixed
View Details
4 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-181 0402AF-181XJLW - Coilcraft, Inc.
Specs
Impedance 825 ohms
DCR 0.2800 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers