Wurth Electronics ICS, Inc. Filters Cable Ferrites 74271132

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Filters Cable Ferrites Series: Star-Tec Package: Bulk Type: Round Mounting Type: Free Hanging
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Filters Cable Ferrites Series: Star-Tec Package: Bulk Type: Round Mounting Type: Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters Cable Ferrites
Filters Cable Ferrites
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Filters Cable Ferrites Series: Star-Tec Package: Bulk Type: Round Mounting Type: Free Hanging

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Filters Cable Ferrites
Series: Star-Tec
Package: Bulk
Type: Round
Mounting Type: Free Hanging

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603HP-47NXGLW - 1176090-0603HP-47NXGLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0470 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176742-3 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.7000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers