Wurth Electronics ICS, Inc. Filters-Cable Ferrites 74271112

Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Tec Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 321Ohm @ 100MHz Inner Dimension: 0.236" Dia (6.00mm) Outer Dimension: 0.933" W x 0.717" H (23.70mm x 18.20mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Tec Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 321Ohm @ 100MHz Inner Dimension: 0.236" Dia (6.00mm) Outer Dimension: 0.933" W x 0.717" H (23.70mm x 18.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Tec Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 321Ohm @ 100MHz Inner Dimension: 0.236" Dia (6.00mm) Outer Dimension: 0.933" W x 0.717" H (23.70mm x 18.20mm)

Manufacturer: Würth Elektronik
Category: Filters-Cable Ferrites
Series: Star-Tec
Package: Bulk
Product Status: Active
Type: Round
Design: Hinged (Snap On), Key Required
Impedance @ Frequency: 321Ohm @ 100MHz
Inner Dimension: 0.236" Dia (6.00mm)
Outer Dimension: 0.933" W x 0.717" H (23.70mm x 18.20mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 321 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176746-7 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductors, Coils, Chokes - Fixed Inductors - 970550-0603AF-47NXJRW - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers