Wurth Electronics ICS, Inc. Filters-Cable Ferrites 74271111S

Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Tec Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 320Ohm @ 100MHz Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.933" W x 0.717" H (23.70mm x 18.20mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Tec Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 320Ohm @ 100MHz Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.933" W x 0.717" H (23.70mm x 18.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: Star-Tec Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On), Key Required Impedance @ Frequency: 320Ohm @ 100MHz Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.933" W x 0.717" H (23.70mm x 18.20mm)

Manufacturer: Würth Elektronik
Category: Filters-Cable Ferrites
Series: Star-Tec
Package: Tray
Product Status: Active
Type: Round
Design: Hinged (Snap On), Key Required
Impedance @ Frequency: 320Ohm @ 100MHz
Inner Dimension: 0.197" Dia (5.00mm)
Outer Dimension: 0.933" W x 0.717" H (23.70mm x 18.20mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-15N 0603AF-15NXJRW - Coilcraft, Inc.
Specs
Impedance 74.8 ohms
DCR 0.0230 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176744-0 - TE Connectivity
Specs
Impedance 36 ohms
DCR 0.0600 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers